Weidmuller Bushings, Grommets 1827840000

Description
"Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1827840000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1827840000-ND
Bushings, Grommets 1827840000-ND
"Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Black"

"Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Black"

Buy Now Datasheet
Cable Grommet, Open, Plastic, Black; Grommet Type Weidmuller - 81H2443 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Plastic, Black; Grommet Type Weidmuller
81H2443
Cable Grommet, Open, Plastic, Black; Grommet Type Weidmuller 81H2443
CABLE GROMMET, OPEN, PLASTIC, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:8mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

CABLE GROMMET, OPEN, PLASTIC, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:8mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 1827840000-ND 81H2443
Product Name Bushings, Grommets Cable Grommet, Open, Plastic, Black; Grommet Type Weidmuller
Material Plastic Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH170-BR - APD-KH170-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details