Weidmuller Snap Frame, Polyamide, 10 Small Grommet, Black; Panel Type Weidmuller 1827760000

Description
SNAP FRAME, POLYAMIDE, 10 SMALL GROMMET, BLACK; Panel Type:Cable Panel; Rack U Height:-; Panel Material:Plastic; Body Color:Black; External Height - Metric:58mm; External Width - Metric:147mm; External Height - Imperial:2.28" RoHS Compliant: Yes
Datasheet
Description
SNAP FRAME, POLYAMIDE, 10 SMALL GROMMET, BLACK; Panel Type:Cable Panel; Rack U Height:-; Panel Material:Plastic; Body Color:Black; External Height - Metric:58mm; External Width - Metric:147mm; External Height - Imperial:2.28" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Frame, Polyamide, 10 Small Grommet, Black; Panel Type Weidmuller - 65T5049 - Newark, An Avnet Company
Chicago, IL, United States
Snap Frame, Polyamide, 10 Small Grommet, Black; Panel Type Weidmuller
65T5049
Snap Frame, Polyamide, 10 Small Grommet, Black; Panel Type Weidmuller 65T5049
SNAP FRAME, POLYAMIDE, 10 SMALL GROMMET, BLACK; Panel Type:Cable Panel; Rack U Height:-; Panel Material:Plastic; Body Color:Black; External Height - Metric:58mm; External Width - Metric:147mm; External Height - Imperial:2.28" RoHS Compliant: Yes

SNAP FRAME, POLYAMIDE, 10 SMALL GROMMET, BLACK; Panel Type:Cable Panel; Rack U Height:-; Panel Material:Plastic; Body Color:Black; External Height - Metric:58mm; External Width - Metric:147mm; External Height - Imperial:2.28" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 65T5049
Product Name Snap Frame, Polyamide, 10 Small Grommet, Black; Panel Type Weidmuller
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details