TransPak 48" x 18" x 74" - 4 Shelf - Wire Shelving Starter Unit WS481874

Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS481874A.
Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS481874A.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 18" x 74" - 4 Shelf - Wire Shelving Starter Unit
WS481874
48" x 18" x 74" - 4 Shelf - Wire Shelving Starter Unit WS481874
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS481874A.

Maximize your storage space with these adjustable wire shelving units.

  • NSF certified wire shelves assemble in minutes without any tools.
  • Chrome plated, steel shelving can adjust in 1" increments.
  • Starter Units come complete with four posts and four adjustable shelves.
  • Additional Wire Shelves and Accessories sold separately.
  • Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately).
  • Expand your shelving with Add-On Unit WS481874A.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Shelving and Racking
Product Number WS481874
Product Name 48" x 18" x 74" - 4 Shelf - Wire Shelving Starter Unit
Category Commercial
Type Wire
Shelving/Racking Options Open
Depth 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SEE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
60
Specs
Category Commercial
Type Wire
Shelving/Racking Options Open
View Details