Weidmuller Bushings, Grommets 1826640000

Description
"Frame Grommet, Split 0.236"" (6.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.236"" (6.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1826640000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1826640000-ND
Bushings, Grommets 1826640000-ND
"Frame Grommet, Split 0.236"" (6.00mm) Gray"

"Frame Grommet, Split 0.236"" (6.00mm) Gray"

Buy Now Datasheet
Cable Grommet, Plastic, Open, Grey; Grommet Type Weidmuller - 96H5786 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Plastic, Open, Grey; Grommet Type Weidmuller
96H5786
Cable Grommet, Plastic, Open, Grey; Grommet Type Weidmuller 96H5786
CABLE GROMMET, PLASTIC, OPEN, GREY; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:- RoHS Compliant: Yes

CABLE GROMMET, PLASTIC, OPEN, GREY; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 1826640000-ND 96H5786
Product Name Bushings, Grommets Cable Grommet, Plastic, Open, Grey; Grommet Type Weidmuller
Material Plastic Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details