Weidmuller Bushings, Grommets 1826620000

Description
"Frame Grommet, Split 0.157"" (4.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.157"" (4.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-4816-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-4816-ND
Bushings, Grommets 281-4816-ND
"Frame Grommet, Split 0.157"" (4.00mm) Gray"

"Frame Grommet, Split 0.157"" (4.00mm) Gray"

Buy Now Datasheet
Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller - 96H5777 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller
96H5777
Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller 96H5777
CABLE GROMMET, OPEN, PLASTIC, GREY; Grommet Type:Open; Cable Diameter Min:4mm; Cable Diameter Max:4mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:- RoHS Compliant: Yes

CABLE GROMMET, OPEN, PLASTIC, GREY; Grommet Type:Open; Cable Diameter Min:4mm; Cable Diameter Max:4mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-4816-ND 96H5777
Product Name Bushings, Grommets Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller
Material Plastic Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommet - 753 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.6250 inch (15.87 mm)
View Details
3 suppliers