Weidmuller Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller 1826510000

Description
CABLE GROMMET, OPEN, PLASTIC, GREY; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:9mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GROMMET, OPEN, PLASTIC, GREY; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:9mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller - 96H5696 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller
96H5696
Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller 96H5696
CABLE GROMMET, OPEN, PLASTIC, GREY; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:9mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:- RoHS Compliant: Yes

CABLE GROMMET, OPEN, PLASTIC, GREY; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:9mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 96H5696
Product Name Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller
Material Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details