Weidmuller Pluggable Terminal Blocks 1826130000

Description
Weidmüller 1826130000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1826130000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2278423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278423
Pluggable Terminal Blocks 2278423
Weidmüller 1826130000 PCB Terminal Block

Weidmüller 1826130000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278424
Pluggable Terminal Blocks 2278424
Weidmüller 1826130000 PCB Terminal Block

Weidmüller 1826130000 PCB Terminal Block

Supplier's Site
Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5197 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Weidmuller
55AC5197
Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Weidmuller 55AC5197
TB, WIRE TO BOARD, 2POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2278423 55AC5197
Product Name Pluggable Terminal Blocks Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant
# of Contacts 2
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.155 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2703 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers