Weidmuller Pluggable Terminal Blocks 1826070000

Description
Weidmüller 1826070000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1826070000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2278415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278415
Pluggable Terminal Blocks 2278415
Weidmüller 1826070000 PCB Terminal Block

Weidmüller 1826070000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278416
Pluggable Terminal Blocks 2278416
Weidmüller 1826070000 PCB Terminal Block

Weidmüller 1826070000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-2133-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2133-ND
Terminal Blocks - Wire to Board 281-2133-ND
TERM BLK 4POS TOP ENT 5.08MM PCB

TERM BLK 4POS TOP ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5192 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Weidmuller
55AC5192
Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Weidmuller 55AC5192
TB, WIRE TO BOARD, 4POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

TB, WIRE TO BOARD, 4POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2278415 281-2133-ND 55AC5192
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 4 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Body Material Fibreglass Liquid Crystal Polymer Liquid Crystal Polymer (LCP), Glass Filled
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9P7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details