Weidmuller Terminal Blocks - Wire to Board 1826020000

Description
TERM BLK 8POS TOP ENTRY 5MM PCB
Request a Quote
Description
TERM BLK 8POS TOP ENTRY 5MM PCB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, part number 21M0734, features 8 contacts and is designed for wire sizes ranging from 24 AWG to 16 AWG. It utilizes a Push In connection method, allowing for efficient and secure wire insertion. The product has a pitch spacing of 5 mm and is rated for a maximum current of 17.5 A at a voltage of 500 V (IEC) and 300 V (UL). The terminal block is suitable for surface mount technology (SMT) and is compatible with reflow soldering processes. It has a net weight of 7.5 g and is constructed from materials that ensure durability and reliability in various operating conditions, with an operating temperature range of -50 ¬8C to 120 ¬8C. The terminal block is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Terminal Block, part number 21M0734, features 8 contacts and is designed for wire sizes ranging from 24 AWG to 16 AWG. It utilizes a Push In connection method, allowing for efficient and secure wire insertion. The product has a pitch spacing of 5 mm and is rated for a maximum current of 17.5 A at a voltage of 500 V (IEC) and 300 V (UL). The terminal block is suitable for surface mount technology (SMT) and is compatible with reflow soldering processes. It has a net weight of 7.5 g and is constructed from materials that ensure durability and reliability in various operating conditions, with an operating temperature range of -50 ¬8C to 120 ¬8C. The terminal block is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2130-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2130-ND
Terminal Blocks - Wire to Board 281-2130-ND
TERM BLK 8POS TOP ENTRY 5MM PCB

TERM BLK 8POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M0734 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M0734
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M0734
TERMINAL BLOCK, 8 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 8 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2130-ND 21M0734
Product Name Terminal Blocks - Wire to Board Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 8
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7758-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details