The OULP-936 Series is a right-angle barrier terminal block rated for 40A at 300V, with a wire range of 10-12 AWG and 2 mm × 1 mm pins. It features M4 steel screws with nickel plating, a PBT housing rated UL 94V-0, and operates from -40°C to +90°C. The block has two pins per pole, is UL recognized, and is available in 2 to 25 positions with optional covers. Mounting options include with or without mounting ears.
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | OULP-936-M-XXP |
| Product Name | PCB High-Power Terminal Blocks |
| Mounting Options | PCB; Mounting Ears |
| Features | Cover |
| Approvals | UL Listing Mark |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Terminal Block Type | Power Distribution Blocks; Barrier Terminal Blocks |