Weidmuller Pluggable Terminal Blocks 1825850000

Description
Weidmüller 1825850000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1825850000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2278395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278395
Pluggable Terminal Blocks 2278395
Weidmüller 1825850000 PCB Terminal Block

Weidmüller 1825850000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278396
Pluggable Terminal Blocks 2278396
Weidmüller 1825850000 PCB Terminal Block

Weidmüller 1825850000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-2059-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2059-ND
Terminal Blocks - Wire to Board 281-2059-ND
TERM BLK 8POS TOP ENT 3.81MM PCB

TERM BLK 8POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5178 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Weidmuller
55AC5178
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Weidmuller 55AC5178
TB, WIRE TO BRD, 8POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2278395 281-2059-ND 55AC5178
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 8 8
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Body Material Fibreglass Liquid Crystal Polymer Liquid Crystal Polymer (LCP), Glass Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-337-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details