Weidmuller Terminal Blocks - Wire to Board 1825830000

Description
TERM BLK 6POS TOP ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS TOP ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2057-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2057-ND
Terminal Blocks - Wire to Board 281-2057-ND
TERM BLK 6POS TOP ENT 3.81MM PCB

TERM BLK 6POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 2278394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278394
Pluggable Terminal Blocks 2278394
Weidmüller 1825830000 PCB Terminal Block

Weidmüller 1825830000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278393
Pluggable Terminal Blocks 2278393
Weidmüller 1825830000 PCB Terminal Block

Weidmüller 1825830000 PCB Terminal Block

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2057-ND 2278394
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 6 6
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175-5-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details
Ground terminal block - 2002-6307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers