Weidmuller Terminal Blocks - Wire to Board 1825720000

Description
TERM BLK 10POS TOP ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 10POS TOP ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2050-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2050-ND
Terminal Blocks - Wire to Board 281-2050-ND
TERM BLK 10POS TOP ENT 3.5MM PCB

TERM BLK 10POS TOP ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M0715 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M0715
Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M0715
TERMINAL BLOCK, 10 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 10 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2050-ND 21M0715
Product Name Terminal Blocks - Wire to Board Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 10
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Tubular Screw Clamp Plugs - 30.303 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Component Terminal Block with Diode - 2004-1211/1000-401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details