TERM BLK 8P TOP ENTRY 3.5MM PCB
Weidmüller 1825700000 PCB Terminal Block
Weidmüller 1825700000 PCB Terminal Block
TERMINAL BLOCK, 8 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions
TB, WIRE TO BRD, 8POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2048-ND | 2278382 | 21M0713 | 55AC5167 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks | Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller | Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||
| Operating Temperature | -50 to 240 C (-58 to 464 F) | |||
| # of Contacts | 8 | 8 | ||
| Contacts Pitch | 3.51 mm (0.14 inches) | 3.50 mm (0.14 inches) |