Weidmuller Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Weidmuller 1824910000

Description
TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5148 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Weidmuller
55AC5148
Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Weidmuller 55AC5148
TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5148
Product Name Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.061 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers