Weidmuller Terminal Blocks - 1824820000 1824820000

Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112365-1824820000 Number of Positions: 3 Number of Levels: 1 Pitch: 508 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 10 A Number of Contacts: 3 Length: 14.36 mm Housing Material: Polymer Approvals: CSA, cURus Number of Circuits: 3 Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Black Height: 8.5 mm Number of Poles: 3 Current: 12 A Width: 8.5 mm Stripping Length: 8 mm Hole Diameter: 1.1 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): PM5.08/3/90 BLK; PM5.08/3/90 BLK.; PM5.08/3/90BLK; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 14.3 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -50 °C Voltage Rating (AC): 300 V Lead Pitch: 5.08 mm Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 24 AWG Wire Gauge (Min): 16 AWG Max Operating Temperature: 240 °C Number of Positions Per Level: 3
Request a Quote Datasheet
Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112365-1824820000 Number of Positions: 3 Number of Levels: 1 Pitch: 508 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 10 A Number of Contacts: 3 Length: 14.36 mm Housing Material: Polymer Approvals: CSA, cURus Number of Circuits: 3 Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Black Height: 8.5 mm Number of Poles: 3 Current: 12 A Width: 8.5 mm Stripping Length: 8 mm Hole Diameter: 1.1 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): PM5.08/3/90 BLK; PM5.08/3/90 BLK.; PM5.08/3/90BLK; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 14.3 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -50 °C Voltage Rating (AC): 300 V Lead Pitch: 5.08 mm Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 24 AWG Wire Gauge (Min): 16 AWG Max Operating Temperature: 240 °C Number of Positions Per Level: 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1824820000 - 1112365-1824820000 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1824820000
1112365-1824820000
Terminal Blocks - 1824820000 1112365-1824820000
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112365-1824820000 Number of Positions: 3 Number of Levels: 1 Pitch: 508 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 10 A Number of Contacts: 3 Length: 14.36 mm Housing Material: Polymer Approvals: CSA, cURus Number of Circuits: 3 Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Black Height: 8.5 mm Number of Poles: 3 Current: 12 A Width: 8.5 mm Stripping Length: 8 mm Hole Diameter: 1.1 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): PM5.08/3/90 BLK; PM5.08/3/90 BLK.; PM5.08/3/90BLK; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 14.3 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -50 °C Voltage Rating (AC): 300 V Lead Pitch: 5.08 mm Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 24 AWG Wire Gauge (Min): 16 AWG Max Operating Temperature: 240 °C Number of Positions Per Level: 3

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112365-1824820000
Number of Positions: 3
Number of Levels: 1
Pitch: 508 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Voltage Rating: 300 V
Current Rating: 10 A
Number of Contacts: 3
Length: 14.36 mm
Housing Material: Polymer
Approvals: CSA, cURus
Number of Circuits: 3
Voltage: 300 V
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Height: 8.5 mm
Number of Poles: 3
Current: 12 A
Width: 8.5 mm
Stripping Length: 8 mm
Hole Diameter: 1.1 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): PM5.08/3/90 BLK; PM5.08/3/90 BLK.; PM5.08/3/90BLK;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 14.3 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
Voltage Rating (AC): 300 V
Lead Pitch: 5.08 mm
Wire/Cable Gauge: 14 AWG
Flammability Rating: UL94 V-0
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 16 AWG
Max Operating Temperature: 240 °C
Number of Positions Per Level: 3

Buy Now
Lsf-Smt 5.08/03/90 3.5Sn Bk Tu Rohs Compliant Weidmuller - 21M0689 - Newark, An Avnet Company
Chicago, IL, United States
Lsf-Smt 5.08/03/90 3.5Sn Bk Tu Rohs Compliant Weidmuller
21M0689
Lsf-Smt 5.08/03/90 3.5Sn Bk Tu Rohs Compliant Weidmuller 21M0689
LSF-SMT 5.08/03/90 3.5SN BK TU ROHS COMPLIANT: YES

LSF-SMT 5.08/03/90 3.5SN BK TU ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1112365-1824820000 21M0689
Product Name Terminal Blocks - 1824820000 Lsf-Smt 5.08/03/90 3.5Sn Bk Tu Rohs Compliant Weidmuller
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8009A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details