Weidmuller Terminal Blocks - Wire to Board 1824720000

Description
TERM BLK 10P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2039-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2039-ND
Terminal Blocks - Wire to Board 281-2039-ND
TERM BLK 10P SIDE ENT 3.81MM PCB

TERM BLK 10P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 10Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5129 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 16Awg; Pitch Spacing Weidmuller
55AC5129
Tb, Wire To Brd, 10Pos, 16Awg; Pitch Spacing Weidmuller 55AC5129
TB, WIRE TO BRD, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; BlockRoHS Compliant: Yes

TB, WIRE TO BRD, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2039-ND 55AC5129
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 10Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 10
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data