Weidmuller Pluggable Terminal Blocks 1824650000

Description
Weidmüller 1824650000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1824650000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2278313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278313
Pluggable Terminal Blocks 2278313
Weidmüller 1824650000 PCB Terminal Block

Weidmüller 1824650000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278311
Pluggable Terminal Blocks 2278311
Weidmüller 1824650000 PCB Terminal Block

Weidmüller 1824650000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-2034-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2034-ND
Terminal Blocks - Wire to Board 281-2034-ND
TERM BLK 5P SIDE ENT 3.81MM PCB

TERM BLK 5P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5124 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Weidmuller
55AC5124
Tb, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Weidmuller 55AC5124
TB, WIRE TO BRD, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2278313 281-2034-ND 55AC5124
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 5 5
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Body Material Fibreglass Liquid Crystal Polymer Liquid Crystal Polymer (LCP), Glass Filled
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers