Weidmuller Terminal Blocks - Wire to Board 1824500000

Description
TERM BLK 10P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2028-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2028-ND
Terminal Blocks - Wire to Board 281-2028-ND
TERM BLK 10P SIDE ENT 3.5MM PCB

TERM BLK 10P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M0671 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M0671
Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M0671
TERMINAL BLOCK, 10 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 10 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2028-ND 21M0671
Product Name Terminal Blocks - Wire to Board Terminal Block, 10 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 10
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-30D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175-5-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers