Weidmuller Pluggable Terminal Blocks 1824420000

Description
Weidmüller 1824420000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1824420000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2278292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278292
Pluggable Terminal Blocks 2278292
Weidmüller 1824420000 PCB Terminal Block

Weidmüller 1824420000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278291
Pluggable Terminal Blocks 2278291
Weidmüller 1824420000 PCB Terminal Block

Weidmüller 1824420000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-2020-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2020-ND
Terminal Blocks - Wire to Board 281-2020-ND
TERM BLK 2POS SIDE ENT 3.5MM PCB

TERM BLK 2POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M0663 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M0663
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M0663
TERMINAL BLOCK, 2 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 2 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5110 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Weidmuller
55AC5110
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Weidmuller 55AC5110
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2278292 281-2020-ND 21M0663 55AC5110
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 2 2
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Body Material Fibreglass Liquid Crystal Polymer Liquid Crystal Polymer (LCP), Glass Filled
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6783 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1176/000-1000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details