Weidmuller Pluggable Terminal Block, 4, 600 V, 31 A, 7.62 Mm, 22 Awg, 10 Awg Rohs Compliant Weidmuller 1821540000

Description
Pluggable Terminal Block, 4, 600 V, 31 A, 7.62 mm, 22 AWG, 10 AWG RoHS Compliant: Yes
Description
Pluggable Terminal Block, 4, 600 V, 31 A, 7.62 mm, 22 AWG, 10 AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pluggable Terminal Block, part number 24R8240, features a four-pole design with a pitch of 7.62 mm (0.300 inch) and is suitable for conductor connections ranging from AWG 22 to AWG 10. It supports a maximum rated voltage of 600 V and a rated current of 31 A, making it suitable for various applications. The terminal block utilizes a clamping yoke connection system and has a tightening torque specification of 0.5 to 0.6 Nm. Constructed from PBT insulating material with a black finish, it meets the flammability class UL 94 V-0 and provides electric shock protection according to DIN standards. The contact material is a tinned copper alloy, ensuring reliable conductivity. The product is RoHS compliant and has received approvals from CSA, CURUS, and GOSTME25, indicating its adherence to international safety standards. Engineers considering this terminal block will find it suitable for PCB applications requiring robust electrical connections within specified voltage and current ratings.

Datasheet Summary
Powered by GS/AI

The Pluggable Terminal Block, part number 24R8240, features a four-pole design with a pitch of 7.62 mm (0.300 inch) and is suitable for conductor connections ranging from AWG 22 to AWG 10. It supports a maximum rated voltage of 600 V and a rated current of 31 A, making it suitable for various applications. The terminal block utilizes a clamping yoke connection system and has a tightening torque specification of 0.5 to 0.6 Nm. Constructed from PBT insulating material with a black finish, it meets the flammability class UL 94 V-0 and provides electric shock protection according to DIN standards. The contact material is a tinned copper alloy, ensuring reliable conductivity. The product is RoHS compliant and has received approvals from CSA, CURUS, and GOSTME25, indicating its adherence to international safety standards. Engineers considering this terminal block will find it suitable for PCB applications requiring robust electrical connections within specified voltage and current ratings.

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Block, 4, 600 V, 31 A, 7.62 Mm, 22 Awg, 10 Awg Rohs Compliant Weidmuller - 24R8240 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 4, 600 V, 31 A, 7.62 Mm, 22 Awg, 10 Awg Rohs Compliant Weidmuller
24R8240
Pluggable Terminal Block, 4, 600 V, 31 A, 7.62 Mm, 22 Awg, 10 Awg Rohs Compliant Weidmuller 24R8240
Pluggable Terminal Block, 4, 600 V, 31 A, 7.62 mm, 22 AWG, 10 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 4, 600 V, 31 A, 7.62 mm, 22 AWG, 10 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24R8240
Product Name Pluggable Terminal Block, 4, 600 V, 31 A, 7.62 Mm, 22 Awg, 10 Awg Rohs Compliant Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15044 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Fixed Terminal Blocks - 30.204/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details