Weidmuller Terminal Blocks - Specialized 1815150000

Description
TERM BLK PLUG 4POS 5.1MM BEIGE
Request a Quote Datasheet
Description
TERM BLK PLUG 4POS 5.1MM BEIGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-4810-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4810-ND
Terminal Blocks - Specialized 281-4810-ND
TERM BLK PLUG 4POS 5.1MM BEIGE

TERM BLK PLUG 4POS 5.1MM BEIGE

Buy Now Datasheet
Terminal Block, Din Rail, 8Pos, 12Awg; No. Of Positions Weidmuller - 61K9930 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 8Pos, 12Awg; No. Of Positions Weidmuller
61K9930
Terminal Block, Din Rail, 8Pos, 12Awg; No. Of Positions Weidmuller 61K9930
TERMINAL BLOCK, DIN RAIL, 8POS, 12AWG; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 8POS, 12AWG; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4810-ND 61K9930
Product Name Terminal Blocks - Specialized Terminal Block, Din Rail, 8Pos, 12Awg; No. Of Positions Weidmuller
Mounting Options DIN Rail
Termination Options Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Actuator supply terminal block - 2000-5377/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers