Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1813330000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SU Type: Header, Blade Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.400" (10.16mm) Header Orientation: 90°, Right Angle Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SU Type: Header, Blade Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.400" (10.16mm) Header Orientation: 90°, Right Angle Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SU Type: Header, Blade Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.400" (10.16mm) Header Orientation: 90°, Right Angle Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate SU
Type: Header, Blade Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Header Orientation: 90°, Right Angle
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Wire-To-Board Connector, Right Angle, Su 10.16Hp Series, Through Hole, Header, 2, 10.16 Mm Rohs Compliant Weidmuller - 31T8862 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Su 10.16Hp Series, Through Hole, Header, 2, 10.16 Mm Rohs Compliant Weidmuller
31T8862
Wire-To-Board Connector, Right Angle, Su 10.16Hp Series, Through Hole, Header, 2, 10.16 Mm Rohs Compliant Weidmuller 31T8862
Wire-To-Board Connector, Right Angle, SU 10.16HP Series, Through Hole, Header, 2, 10.16 mm RoHS Compliant: Yes

Wire-To-Board Connector, Right Angle, SU 10.16HP Series, Through Hole, Header, 2, 10.16 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 31T8862
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Wire-To-Board Connector, Right Angle, Su 10.16Hp Series, Through Hole, Header, 2, 10.16 Mm Rohs Compliant Weidmuller
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
IC & Component Sockets - D01-9973242 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details