"Wire Marker, Clip-On 0.23"" W x 0.83"" L (5.8mm x 21.0mm) White Polyamide (PA), Nylon"
Manufacturer: Weidmüller
Category: Cables, Wires - Management Markers
Series: SFC
Type: Wire Marker, Clip-On
Color: White
Package: Bulk
Size: 0.23" W x 0.83" L (5.8mm x 21.0mm)
Legend: Blank
Cable Diameter: 0.059" ~ 0.098" (1.50mm ~ 2.50mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 1813190000-ND | 1813190000 |
| Product Name | Markers | Cables, Wires - Management Markers |
| Material | Polyamide / Nylon® |