Weidmuller Terminal Block, Pcb, 10 Position, 26-14Awg; Pitch Spacing Weidmuller 1811920000

Description
TERMINAL BLOCK, PCB, 10 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 10 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 10 Position, 26-14Awg; Pitch Spacing Weidmuller - 61K9859 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10 Position, 26-14Awg; Pitch Spacing Weidmuller
61K9859
Terminal Block, Pcb, 10 Position, 26-14Awg; Pitch Spacing Weidmuller 61K9859
TERMINAL BLOCK, PCB, 10 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 10 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61K9859
Product Name Terminal Block, Pcb, 10 Position, 26-14Awg; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG84R8-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1981/1000-449 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers