Weidmuller Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Weidmuller 1811840000

Description
TERMINAL BLOCK, PCB, 2 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 2 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Weidmuller - 61K9851 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Weidmuller
61K9851
Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Weidmuller 61K9851
TERMINAL BLOCK, PCB, 2 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61K9851
Product Name Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HI-206A-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blk/Strip Wiring Dev - 10711150 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details