Weidmuller Terminal Block, Pcb, 3 Position, 26-14Awg; Pitch Spacing Weidmuller 1811520000

Description
TERMINAL BLOCK, PCB, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In Lock; Rated Current:24A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In Lock; Rated Current:24A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position, 26-14Awg; Pitch Spacing Weidmuller - 61K9819 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 26-14Awg; Pitch Spacing Weidmuller
61K9819
Terminal Block, Pcb, 3 Position, 26-14Awg; Pitch Spacing Weidmuller 61K9819
TERMINAL BLOCK, PCB, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In Lock; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In Lock; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61K9819
Product Name Terminal Block, Pcb, 3 Position, 26-14Awg; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 215347639 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 3
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details