Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1798860000

Description
TERM BLOCK PLUG 3POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1976-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1976-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1976-ND
TERM BLOCK PLUG 3POS 3.81MM

TERM BLOCK PLUG 3POS 3.81MM

Buy Now Datasheet
Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Weidmuller - 94C3202 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Weidmuller
94C3202
Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Weidmuller 94C3202
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1976-ND 94C3202
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data