Weidmuller Terminal Block Pluggable, 8Pos, 28-16Awg; Product Range Weidmuller 1798740000

Description
TERMINAL BLOCK PLUGGABLE, 8POS, 28-16AWG; Product Range:BCZ 3.81/90 Series; No. of Contacts:8Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 8POS, 28-16AWG; Product Range:BCZ 3.81/90 Series; No. of Contacts:8Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 8Pos, 28-16Awg; Product Range Weidmuller - 94C3199 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8Pos, 28-16Awg; Product Range Weidmuller
94C3199
Terminal Block Pluggable, 8Pos, 28-16Awg; Product Range Weidmuller 94C3199
TERMINAL BLOCK PLUGGABLE, 8POS, 28-16AWG; Product Range:BCZ 3.81/90 Series; No. of Contacts:8Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8POS, 28-16AWG; Product Range:BCZ 3.81/90 Series; No. of Contacts:8Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94C3199
Product Name Terminal Block Pluggable, 8Pos, 28-16Awg; Product Range Weidmuller
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details