Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1798720000

Description
TERM BLOCK PLUG 5POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1969-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1969-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1969-ND
TERM BLOCK PLUG 5POS 3.81MM

TERM BLOCK PLUG 5POS 3.81MM

Buy Now Datasheet
Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Weidmuller - 17M8376 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Weidmuller
17M8376
Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Weidmuller 17M8376
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1969-ND 17M8376
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 3 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6776 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details