Weidmuller Sleeve, Pvc, 15Mm, Clear; Sleeving / Tubing Type Weidmuller 1798620000

Description
SLEEVE, PVC, 15MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:15.2mm; Length - Imperial:0.6"; Product Range:TM Series RoHS Compliant: Yes
Datasheet
Description
SLEEVE, PVC, 15MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:15.2mm; Length - Imperial:0.6"; Product Range:TM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeve, Pvc, 15Mm, Clear; Sleeving / Tubing Type Weidmuller - 61K9479 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve, Pvc, 15Mm, Clear; Sleeving / Tubing Type Weidmuller
61K9479
Sleeve, Pvc, 15Mm, Clear; Sleeving / Tubing Type Weidmuller 61K9479
SLEEVE, PVC, 15MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:15.2mm; Length - Imperial:0.6"; Product Range:TM Series RoHS Compliant: Yes

SLEEVE, PVC, 15MM, CLEAR; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:-; Length - Metric:15.2mm; Length - Imperial:0.6"; Product Range:TM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 61K9479
Product Name Sleeve, Pvc, 15Mm, Clear; Sleeving / Tubing Type Weidmuller
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-01-SS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details