Weidmuller Terminal Block, R/a Header, 6Pos, 3.5Mm; Gender Weidmuller 1794860000

Description
TERMINAL BLOCK, R/A HEADER, 6POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal S2L-SMT SeriesRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 6POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal S2L-SMT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 6Pos, 3.5Mm; Gender Weidmuller - 61K9297 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 6Pos, 3.5Mm; Gender Weidmuller
61K9297
Terminal Block, R/a Header, 6Pos, 3.5Mm; Gender Weidmuller 61K9297
TERMINAL BLOCK, R/A HEADER, 6POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal S2L-SMT SeriesRoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 6POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal S2L-SMT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K9297
Product Name Terminal Block, R/a Header, 6Pos, 3.5Mm; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Specs
Product Type IC Headers
View Details