Weidmuller Terminal Block Header, 16 Poles, 3.5 Pitch; Gender Weidmuller 1794580000

Description
TERMINAL BLOCK HEADER, 16 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 16 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 16 Poles, 3.5 Pitch; Gender Weidmuller - 61K9270 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 16 Poles, 3.5 Pitch; Gender Weidmuller
61K9270
Terminal Block Header, 16 Poles, 3.5 Pitch; Gender Weidmuller 61K9270
TERMINAL BLOCK HEADER, 16 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 16 POLES, 3.5 PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:S2C-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K9270
Product Name Terminal Block Header, 16 Poles, 3.5 Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
D-Sub Standard Board Mount - D15S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - G125-MH15005L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details