Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1793520000

Description
TERM BLOCK HDR 2POS VERT 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 2POS VERT 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1793520000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1793520000-ND
Terminal Blocks - Headers, Plugs and Sockets 1793520000-ND
TERM BLOCK HDR 2POS VERT 3.81MM

TERM BLOCK HDR 2POS VERT 3.81MM

Buy Now Datasheet
Terminal Block Header, 2, 300 V, 10 A, 3.81 Mm, Through Hole Vertical, Header Rohs Compliant Weidmuller - 79T5383 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 2, 300 V, 10 A, 3.81 Mm, Through Hole Vertical, Header Rohs Compliant Weidmuller
79T5383
Terminal Block Header, 2, 300 V, 10 A, 3.81 Mm, Through Hole Vertical, Header Rohs Compliant Weidmuller 79T5383
Terminal Block Header, 2, 300 V, 10 A, 3.81 mm, Through Hole Vertical, Header RoHS Compliant: Yes

Terminal Block Header, 2, 300 V, 10 A, 3.81 mm, Through Hole Vertical, Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1793520000-ND 79T5383
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Header, 2, 300 V, 10 A, 3.81 Mm, Through Hole Vertical, Header Rohs Compliant Weidmuller
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 977044 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 3
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.009 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details