Weidmuller Pin Header, 16 Position, 3.81Mm; Gender Weidmuller 1793500000

Description
PIN HEADER, 16 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 16 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 16 Position, 3.81Mm; Gender Weidmuller - 55H2598 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16 Position, 3.81Mm; Gender Weidmuller
55H2598
Pin Header, 16 Position, 3.81Mm; Gender Weidmuller 55H2598
PIN HEADER, 16 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 16 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H2598
Product Name Pin Header, 16 Position, 3.81Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products