Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1793000000

Description
TERM BLOCK PLUG 8POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-5908-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-5908-ND
Terminal Blocks - Headers, Plugs and Sockets 281-5908-ND
TERM BLOCK PLUG 8POS STR 3.81MM

TERM BLOCK PLUG 8POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Block, 8 Contact, 28-16Awg; Pitch Spacing Weidmuller - 61K9188 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 8 Contact, 28-16Awg; Pitch Spacing Weidmuller
61K9188
Pluggable Terminal Block, 8 Contact, 28-16Awg; Pitch Spacing Weidmuller 61K9188
PLUGGABLE TERMINAL BLOCK, 8 CONTACT, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

PLUGGABLE TERMINAL BLOCK, 8 CONTACT, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5908-ND 61K9188
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Block, 8 Contact, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0150800304 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2871.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
Carrier terminal block for modules and plugs - 2002-1961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details