Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1792930000

Description
TERM BLOCK PLUG 12POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1919-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1919-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1919-ND
TERM BLOCK PLUG 12POS STR 3.81MM

TERM BLOCK PLUG 12POS STR 3.81MM

Buy Now Datasheet
Terminal Block Pluggable 12 Position, 28-16Awg; Pitch Spacing Weidmuller - 17M8375 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 28-16Awg; Pitch Spacing Weidmuller
17M8375
Terminal Block Pluggable 12 Position, 28-16Awg; Pitch Spacing Weidmuller 17M8375
TERMINAL BLOCK PLUGGABLE 12 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1919-ND 17M8375
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 12 Position, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6781 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details