Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1792900000

Description
TERM BLOCK PLUG 6POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1916-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1916-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1916-ND
TERM BLOCK PLUG 6POS STR 3.81MM

TERM BLOCK PLUG 6POS STR 3.81MM

Buy Now Datasheet
Terminal Block Pluggable, 6 Position, 28-16Awg; Pitch Spacing Weidmuller - 94C3155 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 28-16Awg; Pitch Spacing Weidmuller
94C3155
Terminal Block Pluggable, 6 Position, 28-16Awg; Pitch Spacing Weidmuller 94C3155
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1916-ND 94C3155
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 6 Position, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 120535962 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details
Terminals - 2864.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details