Weidmuller Pluggable Terminal Blocks 1792790000

Description
Weidmüller 1792790000
Request a Quote Datasheet
Description
Weidmüller 1792790000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1722768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722768
Pluggable Terminal Blocks 1722768
Weidmüller 1792790000

Weidmüller 1792790000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-3211-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3211-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3211-ND
TERM BLOCK PLUG 4POS STR 3.81MM

TERM BLOCK PLUG 4POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Block, 4, 320 V, 17.5 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller - 79T5357 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 4, 320 V, 17.5 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller
79T5357
Pluggable Terminal Block, 4, 320 V, 17.5 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller 79T5357
Pluggable Terminal Block, 4, 320 V, 17.5 A, 3.81 mm, 28 AWG, 16 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 4, 320 V, 17.5 A, 3.81 mm, 28 AWG, 16 AWG RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Weidmuller - 61K9181 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Weidmuller
61K9181
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Weidmuller 61K9181
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1722768 281-3211-ND 79T5357 61K9181
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Block, 4, 320 V, 17.5 A, 3.81 Mm, 28 Awg, 16 Awg Rohs Compliant Weidmuller Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - CVFXX0D6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2000-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details