The CVFXX0D6 is a plug-type terminal block with 2 to 12 poles, designed for secure electrical connections with a 10.16 mm pitch. It supports wire sizes from 0.05 to 2.5 mm² (30-12 AWG), rated for 600 V and 15 A, with a screw terminal M3 size requiring 0.5 Nm tightening torque. The insertion force per pole is maximum 3 N, and withdrawal force is minimum 1.5 N. The contact resistance is less than 15 mΩ, and insulation resistance exceeds 1 GΩ. The housing is made of PA polyamide, colored green by default, with nickel-plated copper alloy screws and tin-plated copper alloy spring contacts. It operates from -40°C to +105°C and mates with CIM, CIMH, and CPM series. It meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CVFXX0D6 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Plug |
| # of Contacts | 2 to 12 |