Weidmuller Terminal Blocks - Din Rail, Channel 1791030000

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4795-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4795-ND
Terminal Blocks - Din Rail, Channel 281-4795-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller - 61K9140 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller
61K9140
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller 61K9140
DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4795-ND 61K9140
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Dual Level Bridged
North American 12 to 30 AWG 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-347-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details