BlockMaster Electronics, Inc. Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics OTB-488-06P-C

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6804 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
12P6804
Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics 12P6804
TERMINAL BLOCK, BARRIER, 6 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6804
Product Name Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
North American 10 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-05A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
GEE Turret Terminal Board - 15315 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details
Screwless Terminal Blocks - MCQXXP001 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Elevator
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details