Weidmuller Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller 1785740000

Description
TERMINAL BLOCK, PCB, 6 POSITION, 22-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, PCB, 6 POSITION, 22-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller - 34C6950 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller
34C6950
Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller 34C6950
TERMINAL BLOCK, PCB, 6 POSITION, 22-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: No

TERMINAL BLOCK, PCB, 6 POSITION, 22-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 34C6950
Product Name Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2971 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers