Weidmuller Circular Cable Assemblies 1785112500

Description
FBC PA M12 FM 25M
Request a Quote Datasheet
Description
FBC PA M12 FM 25M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1785112500-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1785112500-ND
Circular Cable Assemblies 281-1785112500-ND
FBC PA M12 FM 25M

FBC PA M12 FM 25M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1785112500-ND
Product Name Circular Cable Assemblies
Cable Length 82 ft (250 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details