Weidmuller Cable for Computer Nework Etc… 1784050001

Description
SAIB-4-IDC-M8 SMALL. FREE 2 YEAR RADWELL WARRANTY
Description
SAIB-4-IDC-M8 SMALL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cable for Computer Nework Etc… - 73850401 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
73850401
Cable for Computer Nework Etc… 73850401
SAIB-4-IDC-M8 SMALL. FREE 2 YEAR RADWELL WARRANTY

SAIB-4-IDC-M8 SMALL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 73850401
Product Name Cable for Computer Nework Etc…
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details