Weidmuller Terminal Blocks - Din Rail, Channel 1783790000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4766-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4766-ND
Terminal Blocks - Din Rail, Channel 281-4766-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DLD 2.5, PE, WM R50 - 1783790000 - Heilind Electronics, Inc.
Wilmington, MA, United States
DLD 2.5, PE, WM R50
1783790000
DLD 2.5, PE, WM R50 1783790000
DLD 2.5, PE, WM R50

DLD 2.5, PE, WM R50

Buy Now
DIN Rail Terminal Blocks - 314688 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
314688
DIN Rail Terminal Blocks 314688
Weidmüller 1783790000

Weidmüller 1783790000

Supplier's Site
Termina Block, Din, 3 Position, 26-12 Awg; No. Of Positions Weidmuller - 56J8494 - Newark, An Avnet Company
Chicago, IL, United States
Termina Block, Din, 3 Position, 26-12 Awg; No. Of Positions Weidmuller
56J8494
Termina Block, Din, 3 Position, 26-12 Awg; No. Of Positions Weidmuller 56J8494
TERMINA BLOCK, DIN, 3 POSITION, 26-12 AWG; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes

TERMINA BLOCK, DIN, 3 POSITION, 26-12 AWG; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4766-ND 1783790000 314688 56J8494
Product Name Terminal Blocks - Din Rail, Channel DLD 2.5, PE, WM R50 DIN Rail Terminal Blocks Termina Block, Din, 3 Position, 26-12 Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant RoHS Compliant
North American 12 to 26 AWG 12 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Tab Terminals - HP-T4009-1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers