Weidmuller Terminal Blocks - Wire to Board 1783700000

Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet
Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1603-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1603-ND
Terminal Blocks - Wire to Board 281-1603-ND
TERM BLOCK 1POS SIDE ENTRY PCB

TERM BLOCK 1POS SIDE ENTRY PCB

Buy Now Datasheet
Terminal Block, Pcb, 1 Position, 16-4Awg; Pitch Spacing Weidmuller - 34C6940 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 1 Position, 16-4Awg; Pitch Spacing Weidmuller
34C6940
Terminal Block, Pcb, 1 Position, 16-4Awg; Pitch Spacing Weidmuller 34C6940
TERMINAL BLOCK, PCB, 1 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: No

TERMINAL BLOCK, PCB, 1 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1603-ND 34C6940
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 1 Position, 16-4Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Flange (Mounting)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Single Row and Tri-Barrier Blocks - HD-336-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Fuse terminal block - 2002-1612/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details