WAGO Double-deck terminal block - Through terminal block 2002-2231

Description
Double-deck terminal block; Through/through terminal block; L/L; with marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double-deck terminal block; Through/through terminal block; L/L; with marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2002-2231
Double-deck terminal block - Through terminal block 2002-2231
Double-deck terminal block; Through/through terminal block; L/L; with marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Double-deck terminal block; Through/through terminal block; L/L; with marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-2231-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2231-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2231-ND
DOUBLE-DECK TERMINAL BLOCK; THRO

DOUBLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet
TOPJOB S DBL DECK TB L/L - 2002-2231 - Heilind Electronics, Inc.
Wilmington, MA, United States
TOPJOB S DBL DECK TB L/L
2002-2231
TOPJOB S DBL DECK TB L/L 2002-2231
TOPJOB S DBL DECK TB L/L

TOPJOB S DBL DECK TB L/L

Buy Now
DIN Rail Terminal Blocks - 2475830 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2475830
DIN Rail Terminal Blocks 2475830
WAGO 2002-2231

WAGO 2002-2231

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11177647 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177647
Terminal Blk/Strip Wiring Dev 11177647
DOUBLE-DECK TERMINAL BLOCK, 24 VAMP, 500 V , 6 KV, 4 CONNECTION POINTS, PUSH-IN CAGE CLAMP, 22-12 AWG, FRONT-ENTRY WIRING, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

DOUBLE-DECK TERMINAL BLOCK, 24 VAMP, 500 V , 6 KV, 4 CONNECTION POINTS, PUSH-IN CAGE CLAMP, 22-12 AWG, FRONT-ENTRY WIRING, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 4Pos, 22-12Awg; No. Of Positions Wago - 76R1573 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 22-12Awg; No. Of Positions Wago
76R1573
Terminal Block, Din Rail, 4Pos, 22-12Awg; No. Of Positions Wago 76R1573
TERMINAL BLOCK, DIN RAIL, 4POS, 22-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:600V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 22-12AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:600V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Heilind Electronics, Inc. RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2231 2946-2002-2231-ND 2002-2231 2475830 11177647 76R1573
Product Name Double-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel TOPJOB S DBL DECK TB L/L DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 4Pos, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts 600 volts
Current Rating 24 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2201/097-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2001-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2238/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN Rail Terminal Blocks - 2787718 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers