Weidmuller Standard Terminal Blocks 1782310000

Description
Weidmuller 1782310000
Request a Quote Datasheet
Description
Weidmuller 1782310000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 664691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664691
Standard Terminal Blocks 664691
Weidmuller 1782310000

Weidmuller 1782310000

Supplier's Site
Standard Terminal Blocks - 664692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664692
Standard Terminal Blocks 664692
Weidmuller 1782310000

Weidmuller 1782310000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3754-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3754-ND
Terminal Blocks - Din Rail, Channel 281-3754-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller - 61K8756 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller
61K8756
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller 61K8756
DIN RAIL TERMINAL BLOCK, 6POS, 12AWG; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 6POS, 12AWG; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 664691 281-3754-ND 61K8756
Product Name Standard Terminal Blocks Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller
Contacts Pitch 5.10 mm (0.20 inches)
Body Material Wemid
North American 12 to 26 AWG 12 to 26 AWG 26 to 12 AWG
Termination Options Spring Clamp
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CVFXX0D7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details