Weidmuller ZDLD 2.5-2N R20, C 1782300000

Description
ZDLD 2.5-2N R20, C
Request a Quote Datasheet
Description
ZDLD 2.5-2N R20, C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZDLD 2.5-2N R20, C - 1782300000 - Heilind Electronics, Inc.
Wilmington, MA, United States
ZDLD 2.5-2N R20, C
1782300000
ZDLD 2.5-2N R20, C 1782300000
ZDLD 2.5-2N R20, C

ZDLD 2.5-2N R20, C

Buy Now
Terminal Blocks - Din Rail, Channel - 281-3674-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3674-ND
Terminal Blocks - Din Rail, Channel 281-3674-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2959099 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2959099
DIN Rail Terminal Blocks 2959099
Weidmüller 1782300000

Weidmüller 1782300000

Supplier's Site
Terminal Block, Fuse, 6 Position, 26-12Awg; No. Of Positions Weidmuller - 86H6495 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 6 Position, 26-12Awg; No. Of Positions Weidmuller
86H6495
Terminal Block, Fuse, 6 Position, 26-12Awg; No. Of Positions Weidmuller 86H6495
TERMINAL BLOCK, FUSE, 6 POSITION, 26-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 6 POSITION, 26-12AWG; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1782300000 281-3674-ND 2959099 86H6495
Product Name ZDLD 2.5-2N R20, C Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fuse, 6 Position, 26-12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Three Level
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.05 - socket with screw (box clamp) terminals - 9505 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, ukca, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Single Row and Tri-Barrier Blocks - HB-958-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details